RH-10 2.2K 1% E02 e4
Res Wirewound 2.2K Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack
RH-10 2.2K 1% E02 E4
| RS Components, Ltd. | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 607393 | 3110-RH0102K200FE02 | RH0102K200FE02 | 541-RH0102K200FE02-ND |
| Product Name | Chassis Mount Resistors | Wirewound Resistors | Res Wirewound 2.2K Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack | Chassis Mount Resistors |
| Mounting / Packaging | EO5 | Axial, Box | ||
| Resistance Range | 2200 ohms | 2200 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | |
| Power Rating | 10 watts | 10 watts | 12.5 watts |