Res Wirewound 2K Ohm 3% 10W ¦20ppm/¦C AXL Flange Card Pack
RH-10 2K 3% E02 e4
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RH0102K000HE02 | 3110-RH0102K000HE02 |
| Product Name | Res Wirewound 2K Ohm 3% 10W ¦20ppm/¦C AXL Flange Card Pack | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Tolerance | 3 +/- % | 3 +/- % |
| Temperature Coefficient | 20 ±ppm/°C |