Vishay Precision Group 12.5W Resistor RH0102K000FE02

Description
2kR 1% Wirewound Resistor 12.5W Chassis Mount Product overview: RH0102K000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0102K000FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2kR 1% Wirewound Resistor 12.5W Chassis Mount Product overview: RH0102K000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0102K000FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.5W Resistor - 48-RH0102K000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.5W Resistor
48-RH0102K000FE02
12.5W Resistor 48-RH0102K000FE02
2kR 1% Wirewound Resistor 12.5W Chassis Mount Product overview: RH0102K000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0102K000FE02 can be used for catalog matching and distributor lookup.

2kR 1% Wirewound Resistor 12.5W Chassis Mount Product overview: RH0102K000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0102K000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RHRB-2.0K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRB-2.0K-ND
Chassis Mount Resistors RHRB-2.0K-ND
2 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

2 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH0102K000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0102K000FE02
Wirewound Resistors 3110-RH0102K000FE02
RH-10 2K 1% E02 e4

RH-10 2K 1% E02 e4

Supplier's Site Datasheet
Vishay/DaleWirewound Resistors - Chassis Mount 10watts 2Kohms 1% Learn More - RH0102K000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors - Chassis Mount 10watts 2Kohms 1% Learn More
RH0102K000FE02
Vishay/DaleWirewound Resistors - Chassis Mount 10watts 2Kohms 1% Learn More RH0102K000FE02
Vishay/DaleWirewound Resistors - Chassis Mount 10watts 2Kohms 1% Learn More

Vishay/DaleWirewound Resistors - Chassis Mount 10watts 2Kohms 1% Learn More

Supplier's Site
Chassis Mount Resistors - RH0102K000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0102K000FE02
Chassis Mount Resistors RH0102K000FE02
RES CHAS MNT 2K OHM 1% 12.5W

RES CHAS MNT 2K OHM 1% 12.5W

Supplier's Site Datasheet
Wirewound Resistor, 2Kohm, 12.5W, 1%; Resistance Vishay - 41K9085 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2Kohm, 12.5W, 1%; Resistance Vishay
41K9085
Wirewound Resistor, 2Kohm, 12.5W, 1%; Resistance Vishay 41K9085
WIREWOUND RESISTOR, 2KOHM, 12.5W, 1%; Resistance:2kohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2KOHM, 12.5W, 1%; Resistance:2kohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military - 70201638 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
70201638
Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military 70201638
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 48-RH0102K000FE02 RHRB-2.0K-ND 3110-RH0102K000FE02 RH0102K000FE02 RH0102K000FE02 41K9085 70201638
Product Name 12.5W Resistor Chassis Mount Resistors Wirewound Resistors Vishay/DaleWirewound Resistors - Chassis Mount 10watts 2Kohms 1% Learn More Chassis Mount Resistors Wirewound Resistor, 2Kohm, 12.5W, 1%; Resistance Vishay Resistor;Wirewound;Res 2 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
Technology / Construction WIRE WOUND Wirewound Wirewound Wirewound Wirewound Wirewound
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers