Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack
RH-10 27.4 1% C02
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RH01027R40FC02 | 3110-RH01027R40FC02 |
| Product Name | Res Wirewound 27.4 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C |