Vishay Intertechnology, Inc. Wirewound Resistors RH01027R00FE02

Description
RH-10 27 1% E02 e4
Request a Quote Datasheet
Description
RH-10 27 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH01027R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01027R00FE02
Wirewound Resistors 3110-RH01027R00FE02
RH-10 27 1% E02 e4

RH-10 27 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH01027R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH01027R00FE02-ND
Chassis Mount Resistors 541-RH01027R00FE02-ND
RH-10 27 1% E02 E4

RH-10 27 1% E02 E4

Buy Now Datasheet
Res Wirewound 27 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack - RH01027R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack
RH01027R00FE02
Res Wirewound 27 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack RH01027R00FE02
Res Wirewound 27 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 27 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
27ohm Resistor - 54-RH01027R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27ohm Resistor
54-RH01027R00FE02
27ohm Resistor 54-RH01027R00FE02
Wirewound Resistors - Chassis Mount 12.5watt 27ohm 1% MKD 10watt Product overview: RH01027R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01027R00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt 27ohm 1% MKD 10watt Product overview: RH01027R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01027R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH01027R00FE02 541-RH01027R00FE02-ND RH01027R00FE02 54-RH01027R00FE02
Product Name Wirewound Resistors Chassis Mount Resistors Res Wirewound 27 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack 27ohm Resistor
Category / Application Industrial General Use
Resistance Range 27 ohms 27 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers