Vishay Intertechnology, Inc. Resistor-Misc RH010270R0FC02

Description
Resistor-Misc
Request a Quote Datasheet
Description
Resistor-Misc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Misc - RH010270R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH010270R0FC02
Resistor-Misc RH010270R0FC02
Resistor-Misc

Resistor-Misc

Supplier's Site
270ohm Resistor - 54-RH010270R0FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
270ohm Resistor
54-RH010270R0FC02
270ohm Resistor 54-RH010270R0FC02
Wirewound Resistors - Chassis Mount 12.5watt 270ohm 1% MKD 10watt Product overview: RH010270R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010270R0FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt 270ohm 1% MKD 10watt Product overview: RH010270R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 270ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010270R0FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH010270R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010270R0FC02
Wirewound Resistors 3110-RH010270R0FC02
RH-10 270 1% C02

RH-10 270 1% C02

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH010270R0FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH010270R0FC02-ND
Chassis Mount Resistors 541-RH010270R0FC02-ND
RH-10 270 1% C02

RH-10 270 1% C02

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RH010270R0FC02 54-RH010270R0FC02 3110-RH010270R0FC02 541-RH010270R0FC02-ND
Product Name Resistor-Misc 270ohm Resistor Wirewound Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Chassis Mount Resistors - 1617598 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details