Vishay Precision Group RH01025R00FE02 RH01025R00FE02

Description
RH01025R00FE02
Request a Quote Datasheet
Description
RH01025R00FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH01025R00FE02 - RH01025R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH01025R00FE02
RH01025R00FE02
RH01025R00FE02 RH01025R00FE02
RH01025R00FE02

RH01025R00FE02

Supplier's Site
Wirewound Resistors - 3110-RH01025R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01025R00FE02
Wirewound Resistors 3110-RH01025R00FE02
RH-10 25 1% E02 e4

RH-10 25 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - RHRB-25-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRB-25-ND
Chassis Mount Resistors RHRB-25-ND
25 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

25 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 25 Ohm, 12.5W, 1%; Resistance Vishay - 41K9088 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 12.5W, 1%; Resistance Vishay
41K9088
Wirewound Resistor, 25 Ohm, 12.5W, 1%; Resistance Vishay 41K9088
WIREWOUND RESISTOR, 25 OHM, 12.5W, 1%; Resistance:25ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 25 OHM, 12.5W, 1%; Resistance:25ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH01025R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH01025R00FE02
Chassis Mount Resistors RH01025R00FE02
RES CHAS MNT 25 OHM 1% 12.5W

RES CHAS MNT 25 OHM 1% 12.5W

Supplier's Site Datasheet
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military - 70201448 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
70201448
Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military 70201448
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RH01025R00FE02 3110-RH01025R00FE02 RHRB-25-ND 41K9088 RH01025R00FE02 70201448
Product Name RH01025R00FE02 Wirewound Resistors Chassis Mount Resistors Wirewound Resistor, 25 Ohm, 12.5W, 1%; Resistance Vishay Chassis Mount Resistors Resistor;Wirewound;Res 25 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
Category / Application Industrial General Use General Use
Resistance Range 25 ohms 25 ohms 25 ohms 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details