25 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor
RES 25ohm 1% 10W ALUM HOUSED WW [temp: -55¦C ~ 85¦C]
WIREWOUND RESISTOR, 25 OHM, 12.5W, 1%; Resistance:25ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 25 OHM 1% 12.5W
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH01025R00FC02 | RHB-25-ND | RH01025R00FC02 | 01F9623 | RH01025R00FC02 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | RES 25 OHM 1% 10W ALUM HOUSED WW [temp: -55¦C ~ 85¦C] | Wirewound Resistor, 25 Ohm, 12.5W, 1%; Resistance Vishay | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | |||
| Resistance Range | 25 ohms | 25 ohms | 25 ohms | 25 ohms | 25 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |