Vishay Intertechnology, Inc. Wirewound Resistors RH010250R0JE02

Description
RH-10 250 5% E02 e4
Request a Quote
Description
RH-10 250 5% E02 e4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RH010 is a chassis-mounted, aluminum-housed wirewound resistor with a power rating of 12.5 W at 25 °C, a maximum working voltage of 187 V, and a resistance range of 0.5 Ω to 4.45 kΩ for the NH variant or 0.5 Ω to 12.7 kΩ for the RH variant. It features molded construction for environmental protection, a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and an operating temperature range of -55 °C to +250 °C. The part meets MIL-PRF-18546 and ANSI J-STD-002 standards. Dimensions are 0.562 in × 0.625 in × 0.750 in for length, width, and height respectively, with a mounting style designed for chassis heat-sink installation.

Datasheet Summary
Powered by GS/AI

The RH010 is a chassis-mounted, aluminum-housed wirewound resistor with a power rating of 12.5 W at 25 °C, a maximum working voltage of 187 V, and a resistance range of 0.5 Ω to 4.45 kΩ for the NH variant or 0.5 Ω to 12.7 kΩ for the RH variant. It features molded construction for environmental protection, a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and an operating temperature range of -55 °C to +250 °C. The part meets MIL-PRF-18546 and ANSI J-STD-002 standards. Dimensions are 0.562 in × 0.625 in × 0.750 in for length, width, and height respectively, with a mounting style designed for chassis heat-sink installation.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH010250R0JE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010250R0JE02
Wirewound Resistors 3110-RH010250R0JE02
RH-10 250 5% E02 e4

RH-10 250 5% E02 e4

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RH010250R0JE02
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 7811327P - RS Components, Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Specs
Resistance Range 0.0300 ohms
Tolerance 5 +/- %
Power Rating 1 watts
View Details