Vishay Precision Group RH010250R0FE02 RH010250R0FE02

Description
RH010250R0FE02
Request a Quote Datasheet
Description
RH010250R0FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH010250R0FE02 - RH010250R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH010250R0FE02
RH010250R0FE02
RH010250R0FE02 RH010250R0FE02
RH010250R0FE02

RH010250R0FE02

Supplier's Site
Wirewound Resistors - 3110-RH010250R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010250R0FE02
Wirewound Resistors 3110-RH010250R0FE02
RH-10 250 1% E02 e4

RH-10 250 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH010250R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH010250R0FE02-ND
Chassis Mount Resistors 541-RH010250R0FE02-ND
RH-10 250 1% E02 E4

RH-10 250 1% E02 E4

Buy Now Datasheet
250ohm Resistor - 54-RH010250R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250ohm Resistor
54-RH010250R0FE02
250ohm Resistor 54-RH010250R0FE02
Wirewound Resistors - Chassis Mount 12.5watt 250ohm 1% MKD 10watt Product overview: RH010250R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010250R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt 250ohm 1% MKD 10watt Product overview: RH010250R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010250R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 250 Ohm, 12.5W, 1%; Resistance Vishay - 41K9089 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 250 Ohm, 12.5W, 1%; Resistance Vishay
41K9089
Wirewound Resistor, 250 Ohm, 12.5W, 1%; Resistance Vishay 41K9089
WIREWOUND RESISTOR, 250 OHM, 12.5W, 1%; Resistance:250ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 250 OHM, 12.5W, 1%; Resistance:250ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RH010250R0FE02 3110-RH010250R0FE02 541-RH010250R0FE02-ND 54-RH010250R0FE02 41K9089
Product Name RH010250R0FE02 Wirewound Resistors Chassis Mount Resistors 250ohm Resistor Wirewound Resistor, 250 Ohm, 12.5W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 250 ohms 250 ohms 250 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details