Wirewound Resistors - Chassis Mount 12.5watt 250ohm 1% MKD 10watt Product overview: RH010250R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 250ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010250R0FC02 can be used for catalog matching and distributor lookup.
WIREWOUND RESISTOR, 250 OHM, 12.5W, 1%; Resistance:250ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RH010250R0FC02 | 54-RH010250R0FC02 | 3110-RH010250R0FC02 | 541-RH010250R0FC02-ND | 01F9656 |
| Product Name | 10W,250,1%,BULK | 250ohm Resistor | Wirewound Resistors | Chassis Mount Resistors | Wirewound Resistor, 250 Ohm, 12.5W, 1%; Resistance Vishay |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 12.5 watts | 12.5 watts | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Resistance Range | 250 ohms | 250 ohms | 250 ohms | ||
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C |