Res Wirewound 24 Ohm 1% 10W ¦20ppm/¦C AXL Flange
Wirewound Resistors - Chassis Mount 12.5watt 24ohm 1% MKD 10watt Product overview: RH01024R00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01024R00FC02 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH01024R00FC02 | 541-RH01024R00FC02-ND | RH01024R00FC02 | 54-RH01024R00FC02 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | Res Wirewound 24 Ohm 1% 10W ¦20ppm/¦C AXL Flange | 24ohm Resistor |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 24 ohms | 24 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |