Vishay/DaleWirewound
RH-10 22 1% E02 e4
| ASAP Semiconductor LLC | RS Components, Ltd. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RH01022R00FE02 | 607391 | 3110-RH01022R00FE02 |
| Product Name | Vishay/DaleWirewound Resistors - Chassis Mount 10watts 22ohms 1% Learn More | Chassis Mount Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | ||
| Resistance Range | 22 ohms | 22 ohms | 22 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | EO5 |