Vishay Intertechnology, Inc. Resistor-Misc RH010220R0FC02

Description
Resistor-Misc
Request a Quote Datasheet
Description
Resistor-Misc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Misc - RH010220R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH010220R0FC02
Resistor-Misc RH010220R0FC02
Resistor-Misc

Resistor-Misc

Supplier's Site
220ohm Resistor - 54-RH010220R0FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220ohm Resistor
54-RH010220R0FC02
220ohm Resistor 54-RH010220R0FC02
Wirewound Resistors - Chassis Mount 12.5watt 220ohm 1% MKD 10watt Product overview: RH010220R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010220R0FC02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt 220ohm 1% MKD 10watt Product overview: RH010220R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 220ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010220R0FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH010220R0FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH010220R0FC02-ND
Chassis Mount Resistors 541-RH010220R0FC02-ND
RH-10 220 1% C02

RH-10 220 1% C02

Buy Now Datasheet
Wirewound Resistors - 3110-RH010220R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010220R0FC02
Wirewound Resistors 3110-RH010220R0FC02
RH-10 220 1% C02

RH-10 220 1% C02

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Resistors Wirewound Resistors
Product Number RH010220R0FC02 54-RH010220R0FC02 541-RH010220R0FC02-ND 3110-RH010220R0FC02
Product Name Resistor-Misc 220ohm Resistor Chassis Mount Resistors Wirewound Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 220 ohms 220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details