Vishay Precision Group Wirewound Resistors RH0101R000FE02

Description
RH-10 1 1% E02 e4
Request a Quote Datasheet
Description
RH-10 1 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0101R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0101R000FE02
Wirewound Resistors 3110-RH0101R000FE02
RH-10 1 1% E02 e4

RH-10 1 1% E02 e4

Supplier's Site Datasheet
RH0101R000FE02 - RH0101R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0101R000FE02
RH0101R000FE02
RH0101R000FE02 RH0101R000FE02
RH0101R000FE02

RH0101R000FE02

Supplier's Site
Chassis Mount Resistors - RHRB-1.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRB-1.0-ND
Chassis Mount Resistors RHRB-1.0-ND
1 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

1 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 6835994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835994
Chassis Mount Resistors 6835994
Vishay RH0101R000FE02

Vishay RH0101R000FE02

Supplier's Site
Chassis Mount Resistors - 6835994P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835994P
Chassis Mount Resistors 6835994P
Vishay RH0101R000FE02

Vishay RH0101R000FE02

Supplier's Site
Chassis Mount Resistors - 1622390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1622390
Chassis Mount Resistors 1622390
Vishay RH0101R000FE02

Vishay RH0101R000FE02

Supplier's Site
1 Ohm 6.25W Resistor - 48-RH0101R000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1 Ohm 6.25W Resistor
48-RH0101R000FE02
1 Ohm 6.25W Resistor 48-RH0101R000FE02
Wirewound Resistor, 1 Ohm, 1%, 6.25W, Chassis Mount Product overview: RH0101R000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 6.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 6.25W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0101R000FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistor, 1 Ohm, 1%, 6.25W, Chassis Mount Product overview: RH0101R000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1 Ohm, 6.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1 Ohm, 6.25W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0101R000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RH0101R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0101R000FE02
Chassis Mount Resistors RH0101R000FE02
RES CHAS MNT 1 OHM 1% 12.5W

RES CHAS MNT 1 OHM 1% 12.5W

Supplier's Site Datasheet
Wirewound Resistor, 1 Ohm, 12.5W, 1%; Resistance Vishay - 41K9081 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 12.5W, 1%; Resistance Vishay
41K9081
Wirewound Resistor, 1 Ohm, 12.5W, 1%; Resistance Vishay 41K9081
WIREWOUND RESISTOR, 1 OHM, 12.5W, 1%; Resistance:1ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 12.5W, 1%; Resistance:1ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military - 70201441 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
70201441
Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military 70201441
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH0101R000FE02 RH0101R000FE02 RHRB-1.0-ND 6835994 6835994P 48-RH0101R000FE02 RH0101R000FE02 41K9081 70201441
Product Name Wirewound Resistors RH0101R000FE02 Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors 1 Ohm 6.25W Resistor Chassis Mount Resistors Wirewound Resistor, 1 Ohm, 12.5W, 1%; Resistance Vishay Resistor;Wirewound;Res 1 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
Category / Application Industrial General Use General Use
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wire wound WIRE WOUND Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers