Vishay Precision Group 1.5Kohm Resistor RH0101K500FE02

Description
Wirewound Resistors - Chassis Mount 12.5watt 1.5Kohm 1% MKD 10watt Product overview: RH0101K500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0101K500FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 12.5watt 1.5Kohm 1% MKD 10watt Product overview: RH0101K500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0101K500FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5Kohm Resistor - 54-RH0101K500FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5Kohm Resistor
54-RH0101K500FE02
1.5Kohm Resistor 54-RH0101K500FE02
Wirewound Resistors - Chassis Mount 12.5watt 1.5Kohm 1% MKD 10watt Product overview: RH0101K500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0101K500FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt 1.5Kohm 1% MKD 10watt Product overview: RH0101K500FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.5Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0101K500FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH0101K500FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH0101K500FE02-ND
Chassis Mount Resistors 541-RH0101K500FE02-ND
RH-10 1.5K 1% E02 E4

RH-10 1.5K 1% E02 E4

Buy Now Datasheet
RH0101K500FE02 - RH0101K500FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0101K500FE02
RH0101K500FE02
RH0101K500FE02 RH0101K500FE02
RH0101K500FE02

RH0101K500FE02

Supplier's Site
Wirewound Resistors - 3110-RH0101K500FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0101K500FE02
Wirewound Resistors 3110-RH0101K500FE02
RH-10 1.5K 1% E02 e4

RH-10 1.5K 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 1.5Kohm, 12.5W, 1%; Resistance Vishay - 65K1845 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1.5Kohm, 12.5W, 1%; Resistance Vishay
65K1845
Wirewound Resistor, 1.5Kohm, 12.5W, 1%; Resistance Vishay 65K1845
WIREWOUND RESISTOR, 1.5KOHM, 12.5W, 1%; Resistance:1.5kohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1.5KOHM, 12.5W, 1%; Resistance:1.5kohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors
Product Number 54-RH0101K500FE02 541-RH0101K500FE02-ND RH0101K500FE02 3110-RH0101K500FE02 65K1845
Product Name 1.5Kohm Resistor Chassis Mount Resistors RH0101K500FE02 Wirewound Resistors Wirewound Resistor, 1.5Kohm, 12.5W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622506-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 499000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details