Wirewound Resistors - Chassis Mount 12.5watt 1.2Kohm 1% MKD 10watt Product overview: RH0101K200FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.2Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH0101K200FE02 can be used for catalog matching and distributor lookup.
RH-10 1.2K 1% E02 e4
Vishay/DaleWirewound
RH-10 1.2K 1% E02 E4
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 54-RH0101K200FE02 | 3110-RH0101K200FE02 | RH0101K200FE02 | 541-RH0101K200FE02-ND |
| Product Name | 1.2Kohm Resistor | Wirewound Resistors | Vishay/DaleWirewound Resistors - Chassis Mount 10watts 1.3Kohms 1% Learn More | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 1200 ohms | 1200 ohms | 1300 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |