Vishay Precision Group Chassis Mount Resistors RH0101K000FE02

Description
Vishay RH0101K000FE02
Request a Quote Datasheet
Description
Vishay RH0101K000FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 6835990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835990
Chassis Mount Resistors 6835990
Vishay RH0101K000FE02

Vishay RH0101K000FE02

Supplier's Site
Chassis Mount Resistors - 6835990P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835990P
Chassis Mount Resistors 6835990P
Vishay RH0101K000FE02

Vishay RH0101K000FE02

Supplier's Site
Chassis Mount Resistors - 1679920 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679920
Chassis Mount Resistors 1679920
Vishay RH0101K000FE02

Vishay RH0101K000FE02

Supplier's Site
Wirewound Resistors - 3110-RH0101K000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0101K000FE02
Wirewound Resistors 3110-RH0101K000FE02
RH-10 1K 1% E02 e4

RH-10 1K 1% E02 e4

Supplier's Site Datasheet
12.5W Resistor - 48-RH0101K000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.5W Resistor
48-RH0101K000FE02
12.5W Resistor 48-RH0101K000FE02
1kR 1% 12.5W Wirewound Chassis Mount Resistor Product overview: RH0101K000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0101K000FE02 can be used for catalog matching and distributor lookup.

1kR 1% 12.5W Wirewound Chassis Mount Resistor Product overview: RH0101K000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0101K000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Vishay/DaleWirewound Resistors - Chassis Mount 10watts 1Kohms 1% Learn More - RH0101K000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleWirewound Resistors - Chassis Mount 10watts 1Kohms 1% Learn More
RH0101K000FE02
Vishay/DaleWirewound Resistors - Chassis Mount 10watts 1Kohms 1% Learn More RH0101K000FE02
Vishay/DaleWirewound Resistors - Chassis Mount 10watts 1Kohms 1% Learn More

Vishay/DaleWirewound Resistors - Chassis Mount 10watts 1Kohms 1% Learn More

Supplier's Site
Chassis Mount Resistors - RHRB-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRB-1.0K-ND
Chassis Mount Resistors RHRB-1.0K-ND
1 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

1 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistor, 1Kohm, 12.5W, 1%; Resistance Vishay - 41K9080 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 12.5W, 1%; Resistance Vishay
41K9080
Wirewound Resistor, 1Kohm, 12.5W, 1%; Resistance Vishay 41K9080
WIREWOUND RESISTOR, 1KOHM, 12.5W, 1%; Resistance:1kohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 1KOHM, 12.5W, 1%; Resistance:1kohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military - 70201446 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
70201446
Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military 70201446
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH0101K000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0101K000FE02
Chassis Mount Resistors RH0101K000FE02
RES CHAS MNT 1K OHM 1% 12.5W

RES CHAS MNT 1K OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6835990 6835990P 3110-RH0101K000FE02 48-RH0101K000FE02 RH0101K000FE02 RHRB-1.0K-ND 41K9080 70201446 RH0101K000FE02
Product Name Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistors 12.5W Resistor Vishay/DaleWirewound Resistors - Chassis Mount 10watts 1Kohms 1% Learn More Chassis Mount Resistors Wirewound Resistor, 1Kohm, 12.5W, 1%; Resistance Vishay Resistor;Wirewound;Res 1 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors
Technology / Construction Wire wound WIRE WOUND Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Aluminium Axial, Box Solder Lugs
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Standards and Certifications RoHS; No RoHS; No RoHS RoHS
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 1-1625999-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1200 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details