Vishay Precision Group Wirewound Resistors RH0101K000FC02

Description
RH-10 1K 1% C02
Request a Quote Datasheet
Description
RH-10 1K 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0101K000FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0101K000FC02
Wirewound Resistors 3110-RH0101K000FC02
RH-10 1K 1% C02

RH-10 1K 1% C02

Supplier's Site Datasheet
RES 1.0K OHM 1% 10W ALUM HOUSED - RH0101K000FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 1% 10W ALUM HOUSED
RH0101K000FC02
RES 1.0K OHM 1% 10W ALUM HOUSED RH0101K000FC02
RES 1.0Kohm 1% 10W ALUM HOUSED

RES 1.0Kohm 1% 10W ALUM HOUSED

Supplier's Site
Chassis Mount Resistors - RHB-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHB-1.0K-ND
Chassis Mount Resistors RHB-1.0K-ND
1 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

1 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH0101K000FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0101K000FC02
Chassis Mount Resistors RH0101K000FC02
RES CHAS MNT 1K OHM 1% 12.5W

RES CHAS MNT 1K OHM 1% 12.5W

Supplier's Site Datasheet
Wirewound Resistor, 1Kohm, 12.5W, 1%; Resistance Vishay - 01F9681 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1Kohm, 12.5W, 1%; Resistance Vishay
01F9681
Wirewound Resistor, 1Kohm, 12.5W, 1%; Resistance Vishay 01F9681
WIREWOUND RESISTOR, 1KOHM, 12.5W, 1%; Resistance:1kohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 1KOHM, 12.5W, 1%; Resistance:1kohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH0101K000FC02 RH0101K000FC02 RHB-1.0K-ND RH0101K000FC02 01F9681
Product Name Wirewound Resistors RES 1.0K OHM 1% 10W ALUM HOUSED Chassis Mount Resistors Chassis Mount Resistors Wirewound Resistor, 1Kohm, 12.5W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 12.5 watts 12.5 watts 12.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 2-1623732-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details