Wirewound Resistors - Chassis Mount 12.5watt 196ohm 1% MKD 10watt Product overview: RH010196R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 196ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 196ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010196R0FC02 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | 54-RH010196R0FC02 | 3110-RH010196R0FC02 | RH010196R0FC02 | 541-RH010196R0FC02-ND |
| Product Name | 196ohm Resistor | Wirewound Resistors | Resistor-Misc | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | ||
| Resistance Range | 196 ohms | 196 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Operating Temperature | -55 to 250 C (-67 to 482 F) | -55 to 250 C (-67 to 482 F) |