Vishay/DaleWirewound
RH-10 180 1% E02 e4
Wirewound Resistors - Chassis Mount 12.5watt 180ohm 1% MKD 10watt Product overview: RH010180R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 180ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010180R0FE02 can be used for catalog matching and distributor lookup.
RH-10 180 1% E02 E4
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RH010180R0FE02 | 3110-RH010180R0FE02 | 54-RH010180R0FE02 | 541-RH010180R0FE02-ND |
| Product Name | Vishay/DaleWirewound Resistors - Chassis Mount 10watts 180ohms 1% Learn More | Wirewound Resistors | 180ohm Resistor | Chassis Mount Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 180 ohms | 180 ohms | 180 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Category / Application | Industrial | General Use | ||
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |