Vishay Precision Group 15ohm Resistor RH01015R00FE02

Description
Wirewound Resistors - Chassis Mount 12.5watt 15ohm 1% MKD 10watt Product overview: RH01015R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01015R00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Wirewound Resistors - Chassis Mount 12.5watt 15ohm 1% MKD 10watt Product overview: RH01015R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01015R00FE02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15ohm Resistor - 54-RH01015R00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15ohm Resistor
54-RH01015R00FE02
15ohm Resistor 54-RH01015R00FE02
Wirewound Resistors - Chassis Mount 12.5watt 15ohm 1% MKD 10watt Product overview: RH01015R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01015R00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt 15ohm 1% MKD 10watt Product overview: RH01015R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01015R00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH01015R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH01015R00FE02-ND
Chassis Mount Resistors 541-RH01015R00FE02-ND
RH-10 15 1% E02 E4

RH-10 15 1% E02 E4

Buy Now Datasheet
Wirewound Resistors - 3110-RH01015R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01015R00FE02
Wirewound Resistors 3110-RH01015R00FE02
RH-10 15 1% E02 e4

RH-10 15 1% E02 e4

Supplier's Site Datasheet
Res Wirewound 15 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack - RH01015R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack
RH01015R00FE02
Res Wirewound 15 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack RH01015R00FE02
Res Wirewound 15 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 15 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military - 70201598 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
70201598
Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military 70201598
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 54-RH01015R00FE02 541-RH01015R00FE02-ND 3110-RH01015R00FE02 RH01015R00FE02 70201598
Product Name 15ohm Resistor Chassis Mount Resistors Wirewound Resistors Res Wirewound 15 Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack Resistor;Wirewound;Res 15 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Resistance Range 15 ohms 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details