Vishay Intertechnology, Inc. 10W,15,.1%,BULK RH01015R00BC02

Description
10W,15,.1%,BULK
Request a Quote
Description
10W,15,.1%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
10W,15,.1%,BULK - RH01015R00BC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
10W,15,.1%,BULK
RH01015R00BC02
10W,15,.1%,BULK RH01015R00BC02
10W,15,.1%,BULK

10W,15,.1%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH01015R00BC02
Product Name 10W,15,.1%,BULK
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers