Vishay Intertechnology, Inc. Wirewound Resistors RH01015K00FE02

Description
RH-10 15K 1% E02 e4
Request a Quote Datasheet
Description
RH-10 15K 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH01015K00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01015K00FE02
Wirewound Resistors 3110-RH01015K00FE02
RH-10 15K 1% E02 e4

RH-10 15K 1% E02 e4

Supplier's Site Datasheet
15Kohm Resistor - 54-RH01015K00FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15Kohm Resistor
54-RH01015K00FE02
15Kohm Resistor 54-RH01015K00FE02
Wirewound Resistors - Chassis Mount 12.5watt 15Kohm 1% MKD 10watt Product overview: RH01015K00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01015K00FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 12.5watt 15Kohm 1% MKD 10watt Product overview: RH01015K00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 15Kohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01015K00FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Wirewound 15K Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack - RH01015K00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15K Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack
RH01015K00FE02
Res Wirewound 15K Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack RH01015K00FE02
Res Wirewound 15K Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 15K Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 541-RH01015K00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH01015K00FE02-ND
Chassis Mount Resistors 541-RH01015K00FE02-ND
RH-10 15K 1% E02 E4

RH-10 15K 1% E02 E4

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH01015K00FE02 54-RH01015K00FE02 RH01015K00FE02 541-RH01015K00FE02-ND
Product Name Wirewound Resistors 15Kohm Resistor Res Wirewound 15K Ohm 1% 10W ¦20ppm/¦C AXL Flange Card Pack Chassis Mount Resistors
Category / Application Industrial General Use
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details