Vishay Precision Group Resistor-Misc RH01015K00FC02

Description
Resistor-Misc
Request a Quote Datasheet
Description
Resistor-Misc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Misc - RH01015K00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH01015K00FC02
Resistor-Misc RH01015K00FC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Wirewound Resistors - 3110-RH01015K00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01015K00FC02
Wirewound Resistors 3110-RH01015K00FC02
RH-10 15K 1% C02

RH-10 15K 1% C02

Supplier's Site Datasheet
Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military - 70200365 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
70200365
Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military 70200365
Resistor Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. –55°C to +275°C operating temperature range.

Resistor
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. –55°C to +275°C operating temperature range.

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors
Product Number RH01015K00FC02 3110-RH01015K00FC02 70200365
Product Name Resistor-Misc Wirewound Resistors Resistor;Wirewound;Res 15 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
Category / Application Industrial General Use
Resistance Range 15000 ohms 15000 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers