Vishay Precision Group Wirewound Resistors RH010150R0FE02

Description
RH-10 150 1% E02 e4
Request a Quote Datasheet
Description
RH-10 150 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH010150R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010150R0FE02
Wirewound Resistors 3110-RH010150R0FE02
RH-10 150 1% E02 e4

RH-10 150 1% E02 e4

Supplier's Site Datasheet
RH010150R0FE02 - RH010150R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH010150R0FE02
RH010150R0FE02
RH010150R0FE02 RH010150R0FE02
RH010150R0FE02

RH010150R0FE02

Supplier's Site
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military - 70201445 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military
70201445
Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military 70201445
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 150 Ohm, 12.5W, 1%; Resistance Vishay - 41K9084 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 12.5W, 1%; Resistance Vishay
41K9084
Wirewound Resistor, 150 Ohm, 12.5W, 1%; Resistance Vishay 41K9084
WIREWOUND RESISTOR, 150 OHM, 12.5W, 1%; Resistance:150ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 12.5W, 1%; Resistance:150ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RH010150R0FE02 RH010150R0FE02 70201445 41K9084
Product Name Wirewound Resistors RH010150R0FE02 Resistor;Wirewound;Res 150 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 150 Ohm, 12.5W, 1%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound
Power Rating 10 watts 12.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details