Vishay Precision Group Wirewound Resistors RH010150R0FC02

Description
RH-10 150 1% C02
Request a Quote Datasheet
Description
RH-10 150 1% C02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH010150R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010150R0FC02
Wirewound Resistors 3110-RH010150R0FC02
RH-10 150 1% C02

RH-10 150 1% C02

Supplier's Site Datasheet
Resistor-Misc - RH010150R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH010150R0FC02
Resistor-Misc RH010150R0FC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Wirewound Resistor, 150 Ohm, 12.5W, 1%; Resistance Vishay - 01F9649 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 12.5W, 1%; Resistance Vishay
01F9649
Wirewound Resistor, 150 Ohm, 12.5W, 1%; Resistance Vishay 01F9649
WIREWOUND RESISTOR, 150 OHM, 12.5W, 1%; Resistance:150ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 150 OHM, 12.5W, 1%; Resistance:150ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RH010150R0FC02 RH010150R0FC02 01F9649
Product Name Wirewound Resistors Resistor-Misc Wirewound Resistor, 150 Ohm, 12.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details