RH-10 12 1% E02 e4
Wirewound Resistors - Chassis Mount 12.5watt 12ohm 1% MKD 10watt Product overview: RH01012R00FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01012R00FE02 can be used for catalog matching and distributor lookup.
RH-10 12 1% E02 E4
Vishay/DaleWirewound
WIREWOUND RESISTOR, 12 OHM, 12.5W, 1%; Resistance:12ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH01012R00FE02 | 54-RH01012R00FE02 | 541-RH01012R00FE02-ND | RH01012R00FE02 | 65K1848 |
| Product Name | Wirewound Resistors | 12ohm Resistor | Chassis Mount Resistors | Vishay/DaleWirewound Resistors - Chassis Mount 10watts 12ohms 1% Learn More | Wirewound Resistor, 12 Ohm, 12.5W, 1%; Resistance Vishay |
| Category / Application | Industrial | General Use | |||
| Resistance Range | 12 ohms | 12 ohms | 12 ohms | 12 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C |