Vishay Precision Group Wirewound Resistors RH01010R00FE02

Description
RH-10 10 1% E02 e4
Request a Quote Datasheet
Description
RH-10 10 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH01010R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01010R00FE02
Wirewound Resistors 3110-RH01010R00FE02
RH-10 10 1% E02 e4

RH-10 10 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 6835997 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835997
Chassis Mount Resistors 6835997
Vishay RH01010R00FE02

Vishay RH01010R00FE02

Supplier's Site
Chassis Mount Resistors - 6835997P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835997P
Chassis Mount Resistors 6835997P
Vishay RH01010R00FE02

Vishay RH01010R00FE02

Supplier's Site
Chassis Mount Resistors - 1693177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1693177
Chassis Mount Resistors 1693177
Vishay RH01010R00FE02

Vishay RH01010R00FE02

Supplier's Site
RES 10 OHM 1% 10W ALUM HOUSED WW - RH01010R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1% 10W ALUM HOUSED WW
RH01010R00FE02
RES 10 OHM 1% 10W ALUM HOUSED WW RH01010R00FE02
RES 10ohm 1% 10W ALUM HOUSED WW

RES 10ohm 1% 10W ALUM HOUSED WW

Supplier's Site
Chassis Mount Resistors - RHRB-10-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRB-10-ND
Chassis Mount Resistors RHRB-10-ND
10 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

10 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Resistors - Chassis Mount Resistors - 1373938-RH01010R00FE02 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chassis Mount Resistors
1373938-RH01010R00FE02
Resistors - Chassis Mount Resistors 1373938-RH01010R00FE02
Win Source Part Number: 1373938-RH01010R00FE 02 Category: Resistors - Chassis Mount Resistors Temperature Range - Operating: -55°C ~ 250°C Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable Mfr: Vishay Dale Series: RH Package: Bulk Product Status: Active Features: Moisture Resistant Package / Case: Axial, Box HTSUS: 8533.21.0080 Tolerance: ±1% Size / Dimension: 0.750" L x 0.800" W (19.05mm x 20.32mm) Height - Seated (Max): 0.405" (10.29mm) ECCN: EAR99 Temperature Coefficient: ±20ppm/°C Lead Style: Solder Lugs Resistance: 10 Ohms Power (Watts): 12.5W Composition: Wirewound Mounting Feature: Flanges Coating, Housing Type: Aluminum

Win Source Part Number: 1373938-RH01010R00FE02
Category: Resistors - Chassis Mount Resistors
Temperature Range - Operating: -55°C ~ 250°C
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
Mfr: Vishay Dale
Series: RH
Package: Bulk
Product Status: Active
Features: Moisture Resistant
Package / Case: Axial, Box
HTSUS: 8533.21.0080
Tolerance: ±1%
Size / Dimension: 0.750" L x 0.800" W (19.05mm x 20.32mm)
Height - Seated (Max): 0.405" (10.29mm)
ECCN: EAR99
Temperature Coefficient: ±20ppm/°C
Lead Style: Solder Lugs
Resistance: 10 Ohms
Power (Watts): 12.5W
Composition: Wirewound
Mounting Feature: Flanges
Coating, Housing Type: Aluminum

Buy Now Datasheet
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military - 70201442 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
70201442
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military 70201442
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH01010R00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH01010R00FE02
Chassis Mount Resistors RH01010R00FE02
RES CHAS MNT 10 OHM 1% 12.5W

RES CHAS MNT 10 OHM 1% 12.5W

Supplier's Site Datasheet
Wirewound Resistor, 10 Ohm, 12.5W, 1%; Resistance Vishay - 41K9083 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 12.5W, 1%; Resistance Vishay
41K9083
Wirewound Resistor, 10 Ohm, 12.5W, 1%; Resistance Vishay 41K9083
WIREWOUND RESISTOR, 10 OHM, 12.5W, 1%; Resistance:10ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 12.5W, 1%; Resistance:10ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 10 Ohm, 12.5W, 1% Rohs Compliant Vishay - 45AJ7259 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 12.5W, 1% Rohs Compliant Vishay
45AJ7259
Wirewound Resistor, 10 Ohm, 12.5W, 1% Rohs Compliant Vishay 45AJ7259
WIREWOUND RESISTOR, 10 OHM, 12.5W, 1% ROHS COMPLIANT: YES

WIREWOUND RESISTOR, 10 OHM, 12.5W, 1% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Win Source Electronics Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH01010R00FE02 6835997 6835997P RH01010R00FE02 RHRB-10-ND 1373938-RH01010R00FE02 70201442 RH01010R00FE02 41K9083 45AJ7259
Product Name Wirewound Resistors Chassis Mount Resistors Chassis Mount Resistors RES 10 OHM 1% 10W ALUM HOUSED WW Chassis Mount Resistors Resistors - Chassis Mount Resistors Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors Wirewound Resistor, 10 Ohm, 12.5W, 1%; Resistance Vishay Wirewound Resistor, 10 Ohm, 12.5W, 1% Rohs Compliant Vishay
Category / Application Industrial General Use General Use
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wire wound Wirewound Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Aluminium Axial, Box Tab Terminals Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details