Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 0.1% 10W ¦20ppm/¦C AXL Flange Card Pack RH01010R00BE02

Description
Res Wirewound 10 Ohm 0.1% 10W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 0.1% 10W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 0.1% 10W ¦20ppm/¦C AXL Flange Card Pack - RH01010R00BE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 0.1% 10W ¦20ppm/¦C AXL Flange Card Pack
RH01010R00BE02
Res Wirewound 10 Ohm 0.1% 10W ¦20ppm/¦C AXL Flange Card Pack RH01010R00BE02
Res Wirewound 10 Ohm 0.1% 10W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 10 Ohm 0.1% 10W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 541-RH01010R00BE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH01010R00BE02-ND
Chassis Mount Resistors 541-RH01010R00BE02-ND
RH-10 10 .1% E02 E4

RH-10 10 .1% E02 E4

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RH01010R00BE02 541-RH01010R00BE02-ND
Product Name Res Wirewound 10 Ohm 0.1% 10W ¦20ppm/¦C AXL Flange Card Pack Chassis Mount Resistors
Technology / Construction Wirewound Wirewound
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 12.5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C303J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details