Vishay Precision Group Wirewound Resistors RH01010K00FE02

Description
RH-10 10K 1% E02 e4
Request a Quote Datasheet
Description
RH-10 10K 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH01010K00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01010K00FE02
Wirewound Resistors 3110-RH01010K00FE02
RH-10 10K 1% E02 e4

RH-10 10K 1% E02 e4

Supplier's Site Datasheet
RES 10K OHM 1%10W ALUM HOUSED WW - RH01010K00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1%10W ALUM HOUSED WW
RH01010K00FE02
RES 10K OHM 1%10W ALUM HOUSED WW RH01010K00FE02
RES 10Kohm 1%10W ALUM HOUSED WW

RES 10Kohm 1%10W ALUM HOUSED WW

Supplier's Site
Chassis Mount Resistors - RHRB-10K-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRB-10K-ND
Chassis Mount Resistors RHRB-10K-ND
10 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

10 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - 6835988 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835988
Chassis Mount Resistors 6835988
Vishay RH01010K00FE02

Vishay RH01010K00FE02

Supplier's Site
Chassis Mount Resistors - 6835988P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835988P
Chassis Mount Resistors 6835988P
Vishay RH01010K00FE02

Vishay RH01010K00FE02

Supplier's Site
Chassis Mount Resistors - 1679919 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1679919
Chassis Mount Resistors 1679919
Vishay RH01010K00FE02

Vishay RH01010K00FE02

Supplier's Site
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military - 70201444 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military
70201444
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military 70201444
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 10Kohm, 12.5W, 1%; Resistance Vishay - 41K9082 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 12.5W, 1%; Resistance Vishay
41K9082
Wirewound Resistor, 10Kohm, 12.5W, 1%; Resistance Vishay 41K9082
WIREWOUND RESISTOR, 10KOHM, 12.5W, 1%; Resistance:10kohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 12.5W, 1%; Resistance:10kohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Chassis Mount Resistors - RH01010K00FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH01010K00FE02
Chassis Mount Resistors RH01010K00FE02
RES CHAS MNT 10K OHM 1% 12.5W

RES CHAS MNT 10K OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH01010K00FE02 RH01010K00FE02 RHRB-10K-ND 6835988 6835988P 70201444 41K9082 RH01010K00FE02
Product Name Wirewound Resistors RES 10K OHM 1%10W ALUM HOUSED WW Chassis Mount Resistors Chassis Mount Resistors Chassis Mount Resistors Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 10 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 10Kohm, 12.5W, 1%; Resistance Vishay Chassis Mount Resistors
Category / Application Industrial General Use General Use
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 12.5 watts 12.5 watts 10 watts 12.5 watts 12.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers