Vishay Intertechnology, Inc. 12.5W Resistor RH01010K00FC02

Description
RES CHAS MNT 10K OHM 1% 12.5W Product overview: RH01010K00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01010K00FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES CHAS MNT 10K OHM 1% 12.5W Product overview: RH01010K00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01010K00FC02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12.5W Resistor - 54-RH01010K00FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12.5W Resistor
54-RH01010K00FC02
12.5W Resistor 54-RH01010K00FC02
RES CHAS MNT 10K OHM 1% 12.5W Product overview: RH01010K00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01010K00FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 10K OHM 1% 12.5W Product overview: RH01010K00FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 12.5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH01010K00FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH01010K00FC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH01010K00FC02-ND
Chassis Mount Resistors 541-RH01010K00FC02-ND
10 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

10 kOhms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 10K OHM 1%10W ALUM HOUSED WW - RH01010K00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1%10W ALUM HOUSED WW
RH01010K00FC02
RES 10K OHM 1%10W ALUM HOUSED WW RH01010K00FC02
RES 10Kohm 1%10W ALUM HOUSED WW

RES 10Kohm 1%10W ALUM HOUSED WW

Supplier's Site
Wirewound Resistors - 3110-RH01010K00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH01010K00FC02
Wirewound Resistors 3110-RH01010K00FC02
RH-10 10K 1% C02

RH-10 10K 1% C02

Supplier's Site Datasheet
Res, 10K, 12.5W, Solder Lug, Wirewound; Resistance Vishay - 01F9715 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 12.5W, Solder Lug, Wirewound; Resistance Vishay
01F9715
Res, 10K, 12.5W, Solder Lug, Wirewound; Resistance Vishay 01F9715
RES, 10K, 12.5W, SOLDER LUG, WIREWOUND; Resistance:10kohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

RES, 10K, 12.5W, SOLDER LUG, WIREWOUND; Resistance:10kohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - RH01010K00FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH01010K00FC02
Chassis Mount Resistors RH01010K00FC02
RES CHAS MNT 10K OHM 1% 12.5W

RES CHAS MNT 10K OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 54-RH01010K00FC02 541-RH01010K00FC02-ND RH01010K00FC02 3110-RH01010K00FC02 01F9715 RH01010K00FC02
Product Name 12.5W Resistor Chassis Mount Resistors RES 10K OHM 1%10W ALUM HOUSED WW Wirewound Resistors Res, 10K, 12.5W, Solder Lug, Wirewound; Resistance Vishay Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Operating Temperature -55 to 250 C (-67 to 482 F) -55 to 250 C (-67 to 482 F)
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers