Vishay Precision Group RH010100R0FE02 RH010100R0FE02

Description
RH010100R0FE02
Request a Quote Datasheet
Description
RH010100R0FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RH010100R0FE02 - RH010100R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH010100R0FE02
RH010100R0FE02
RH010100R0FE02 RH010100R0FE02
RH010100R0FE02

RH010100R0FE02

Supplier's Site
Chassis Mount Resistors - RHRB-100-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRB-100-ND
Chassis Mount Resistors RHRB-100-ND
100 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

100 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Wirewound Resistors - 3110-RH010100R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010100R0FE02
Wirewound Resistors 3110-RH010100R0FE02
RH-10 100 1% E02 e4

RH-10 100 1% E02 e4

Supplier's Site Datasheet
100 Ohm 6.25W Resistor - 48-RH010100R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 6.25W Resistor
48-RH010100R0FE02
100 Ohm 6.25W Resistor 48-RH010100R0FE02
100 Ohm 1% 6.25W Wirewound Resistor, Chassis Mount Product overview: RH010100R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 6.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 6.25W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH010100R0FE02 can be used for catalog matching and distributor lookup.

100 Ohm 1% 6.25W Wirewound Resistor, Chassis Mount Product overview: RH010100R0FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 6.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 6.25W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH010100R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chassis Mount Resistors - RH010100R0FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH010100R0FE02
Chassis Mount Resistors RH010100R0FE02
RES CHAS MNT 100 OHM 1% 12.5W

RES CHAS MNT 100 OHM 1% 12.5W

Supplier's Site Datasheet
Wirewound Resistor, 100 Ohm, 12.5W, 1%; Resistance Vishay - 65K1847 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 12.5W, 1%; Resistance Vishay
65K1847
Wirewound Resistor, 100 Ohm, 12.5W, 1%; Resistance Vishay 65K1847
WIREWOUND RESISTOR, 100 OHM, 12.5W, 1%; Resistance:100ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 12.5W, 1%; Resistance:100ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military - 70201443 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military
70201443
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military 70201443
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number RH010100R0FE02 RHRB-100-ND 3110-RH010100R0FE02 48-RH010100R0FE02 RH010100R0FE02 65K1847 70201443
Product Name RH010100R0FE02 Chassis Mount Resistors Wirewound Resistors 100 Ohm 6.25W Resistor Chassis Mount Resistors Wirewound Resistor, 100 Ohm, 12.5W, 1%; Resistance Vishay Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg10 W;Tol 1%;Lug;Alum Housed;Military
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers