Vishay Precision Group Chassis Mount Resistors RH010100R0FC02

Description
100 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
100 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHB-100-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHB-100-ND
Chassis Mount Resistors RHB-100-ND
100 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

100 Ohms ±1% 12.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 100 Ohm 1% 10W ¦20ppm/¦C AXL Flange - RH010100R0FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 1% 10W ¦20ppm/¦C AXL Flange
RH010100R0FC02
Res Wirewound 100 Ohm 1% 10W ¦20ppm/¦C AXL Flange RH010100R0FC02
Res Wirewound 100 Ohm 1% 10W ¦20ppm/¦C AXL Flange

Res Wirewound 100 Ohm 1% 10W ¦20ppm/¦C AXL Flange

Supplier's Site
100 OHM 12.5W Resistor - 54-RH010100R0FC02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 12.5W Resistor
54-RH010100R0FC02
100 OHM 12.5W Resistor 54-RH010100R0FC02
RES CHAS MNT 100 OHM 1% 12.5W Product overview: RH010100R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 12.5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010100R0FC02 can be used for catalog matching and distributor lookup.

RES CHAS MNT 100 OHM 1% 12.5W Product overview: RH010100R0FC02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 12.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, 12.5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH010100R0FC02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH010100R0FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH010100R0FC02
Wirewound Resistors 3110-RH010100R0FC02
RH-10 100 1% C02

RH-10 100 1% C02

Supplier's Site Datasheet
Wirewound Resistor, 100 Ohm, 12.5W, 1%; Resistance Vishay - 01F9644 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 12.5W, 1%; Resistance Vishay
01F9644
Wirewound Resistor, 100 Ohm, 12.5W, 1%; Resistance Vishay 01F9644
WIREWOUND RESISTOR, 100 OHM, 12.5W, 1%; Resistance:100ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 100 OHM, 12.5W, 1%; Resistance:100ohm; Product Range:RH Series; Power Rating:12.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site
Chassis Mount Resistors - RH010100R0FC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH010100R0FC02
Chassis Mount Resistors RH010100R0FC02
RES CHAS MNT 100 OHM 1% 12.5W

RES CHAS MNT 100 OHM 1% 12.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RHB-100-ND RH010100R0FC02 54-RH010100R0FC02 3110-RH010100R0FC02 01F9644 RH010100R0FC02
Product Name Chassis Mount Resistors Res Wirewound 100 Ohm 1% 10W ¦20ppm/¦C AXL Flange 100 OHM 12.5W Resistor Wirewound Resistors Wirewound Resistor, 100 Ohm, 12.5W, 1%; Resistance Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Axial, Box Solder Lugs
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details