Vishay Intertechnology, Inc. Res Wirewound 100 Ohm 0.1% 10W ¦20ppm/¦C AXL Flange Card Pack RH010100R0BE02

Description
Res Wirewound 100 Ohm 0.1% 10W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 100 Ohm 0.1% 10W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 100 Ohm 0.1% 10W ¦20ppm/¦C AXL Flange Card Pack - RH010100R0BE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100 Ohm 0.1% 10W ¦20ppm/¦C AXL Flange Card Pack
RH010100R0BE02
Res Wirewound 100 Ohm 0.1% 10W ¦20ppm/¦C AXL Flange Card Pack RH010100R0BE02
Res Wirewound 100 Ohm 0.1% 10W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 100 Ohm 0.1% 10W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - 541-RH010100R0BE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH010100R0BE02-ND
Chassis Mount Resistors 541-RH010100R0BE02-ND
RH-10 100 .1% E02 E4

RH-10 100 .1% E02 E4

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RH010100R0BE02 541-RH010100R0BE02-ND
Product Name Res Wirewound 100 Ohm 0.1% 10W ¦20ppm/¦C AXL Flange Card Pack Chassis Mount Resistors
Technology / Construction Wirewound Wirewound
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 12.5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details