Vishay Intertechnology, Inc. 5W,.66,.05%,BULK RH005R6600AC02

Description
5W,.66,.05%,BULK
Request a Quote
Description
5W,.66,.05%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5W,.66,.05%,BULK - RH005R6600AC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,.66,.05%,BULK
RH005R6600AC02
5W,.66,.05%,BULK RH005R6600AC02
5W,.66,.05%,BULK

5W,.66,.05%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH005R6600AC02
Product Name 5W,.66,.05%,BULK
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers