Vishay Intertechnology, Inc. 5W,.64,.05%,BULK RH005R6400AC02

Description
5W,.64,.05%,BULK
Request a Quote
Description
5W,.64,.05%,BULK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5W,.64,.05%,BULK - RH005R6400AC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
5W,.64,.05%,BULK
RH005R6400AC02
5W,.64,.05%,BULK RH005R6400AC02
5W,.64,.05%,BULK

5W,.64,.05%,BULK

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RH005R6400AC02
Product Name 5W,.64,.05%,BULK
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R365JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details