RH-5 .5 1% E02 e4
RES CHAS MNT 0.5 OHM 1% 7.5W Product overview: RH005R5000FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5 OHM, 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5 OHM, 7.5W, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005R5000FE02 can be used for catalog matching and distributor lookup.
500 mOhms ±1% 7.5W Wirewound Chassis Mount Resistor
WIREWOUND RESISTOR, 0.5 OHM, 7.5W, 1%; Resistance:0.5ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 0.5 OHM 1% 7.5W
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | RH005R5000FE02 | 3110-RH005R5000FE02 | 54-RH005R5000FE02 | RHRA-.50-ND | 41K9061 | RH005R5000FE02 |
| Product Name | RH005R5000FE02 | Wirewound Resistors | 0.5 OHM 7.5W Resistor | Chassis Mount Resistors | Wirewound Resistor, 0.5 Ohm, 7.5W, 1%; Resistance Vishay | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | ||||
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Axial, Box | Solder Lugs |