500 mOhms ±1% 7.5W Wirewound Chassis Mount Resistor
RES .50ohm 1% 5W ALUM HOUSED WW
Power Resistor; Resistance:0.5ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
RES CHAS MNT 0.5 OHM 1% 7.5W
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | RHA-.50-ND | 3110-RH005R5000FC02 | RH005R5000FC02 | 02F2428 | RH005R5000FC02 |
| Product Name | Chassis Mount Resistors | Wirewound Resistors | RES .50 OHM 1% 5W ALUM HOUSED WW | Power Resistor; Resistance Vishay | Chassis Mount Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Industrial | Power Applications | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | Axial, Box | Solder Lugs | |||
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms |