RH-5 .11 1% E02 e4
Res Wirewound 110m Ohm 1% 5W ¦100ppm/¦C AXL Flange Card Pack
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RH005R1100FE02 | RH005R1100FE02 |
| Product Name | Wirewound Resistors | Res Wirewound 110m Ohm 1% 5W ¦100ppm/¦C AXL Flange Card Pack |
| Category / Application | Industrial | |
| Resistance Range | 0.1100 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |