Vishay Precision Group Chassis Mount Resistors RH005R1000FE02

Description
Vishay RH005R1000FE02
Request a Quote Datasheet
Description
Vishay RH005R1000FE02
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 6835981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835981
Chassis Mount Resistors 6835981
Vishay RH005R1000FE02

Vishay RH005R1000FE02

Supplier's Site
Chassis Mount Resistors - 6835981P - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
6835981P
Chassis Mount Resistors 6835981P
Vishay RH005R1000FE02

Vishay RH005R1000FE02

Supplier's Site
Chassis Mount Resistors - 1680065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Chassis Mount Resistors
1680065
Chassis Mount Resistors 1680065
Vishay RH005R1000FE02

Vishay RH005R1000FE02

Supplier's Site
7.5W 0.1 Ohm Resistor - 48-RH005R1000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7.5W 0.1 Ohm Resistor
48-RH005R1000FE02
7.5W 0.1 Ohm Resistor 48-RH005R1000FE02
Wirewound Resistor, 7.5W, 0.1 Ohm, 1% Tolerance, Chassis Mount Product overview: RH005R1000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5W, 0.1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5W, 0.1 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH005R1000FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistor, 7.5W, 0.1 Ohm, 1% Tolerance, Chassis Mount Product overview: RH005R1000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5W, 0.1 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7.5W, 0.1 Ohm, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH005R1000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - 3110-RH005R1000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH005R1000FE02
Wirewound Resistors 3110-RH005R1000FE02
RH-5 .1 1% E02 e4

RH-5 .1 1% E02 e4

Supplier's Site Datasheet
RH005R1000FE02 - RH005R1000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH005R1000FE02
RH005R1000FE02
RH005R1000FE02 RH005R1000FE02
RH005R1000FE02

RH005R1000FE02

Supplier's Site
Chassis Mount Resistors - RHRA-.10-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRA-.10-ND
Chassis Mount Resistors RHRA-.10-ND
100 mOhms ±1% 7.5W Wirewound Chassis Mount Resistor

100 mOhms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RH005R1000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH005R1000FE02
Chassis Mount Resistors RH005R1000FE02
RES CHAS MNT 0.1 OHM 1% 7.5W

RES CHAS MNT 0.1 OHM 1% 7.5W

Supplier's Site Datasheet
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military - 70201493 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military
70201493
Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military 70201493
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 0.1 Ohm, 7.5W, 1%; Resistance Vishay - 65K1823 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 7.5W, 1%; Resistance Vishay
65K1823
Wirewound Resistor, 0.1 Ohm, 7.5W, 1%; Resistance Vishay 65K1823
WIREWOUND RESISTOR, 0.1 OHM, 7.5W, 1%; Resistance:0.1ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 7.5W, 1%; Resistance:0.1ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6835981 6835981P 48-RH005R1000FE02 3110-RH005R1000FE02 RH005R1000FE02 RHRA-.10-ND RH005R1000FE02 70201493 65K1823
Product Name Chassis Mount Resistors Chassis Mount Resistors 7.5W 0.1 Ohm Resistor Wirewound Resistors RH005R1000FE02 Chassis Mount Resistors Chassis Mount Resistors Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg5 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 0.1 Ohm, 7.5W, 1%; Resistance Vishay
Technology / Construction Wire wound WIRE WOUND Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Aluminium housed Aluminium Axial, Box Solder Lugs
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C 50 ±ppm/°C
Standards and Certifications RoHS; No RoHS; No RoHS RoHS
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - C3A240RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details