Vishay/DaleWirewound
100 mOhms ±1% 7.5W Wirewound Chassis Mount Resistor
RES CHAS MNT 0.1 OHM 1% 7.5W
Current Sense Power Resistor; Resistance:0.1ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | RH005R1000FC02 | 3110-RH005R1000FC02 | RHA-.10-ND | RH005R1000FC02 | 70B942 |
| Product Name | Vishay/DaleWirewound Resistors - Chassis Mount 5watts 0.1ohms 1% Learn More | Wirewound Resistors | Chassis Mount Resistors | Chassis Mount Resistors | Current Sense Power Resistor; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Wirewound | |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Category / Application | Industrial | General Use | Current Sensing; Power Applications | ||
| Configuration | Single Resistor | Single Resistor |