Vishay Precision Group Wirewound Resistors RH0058R000FE02

Description
RH-5 8 1% E02 e4
Request a Quote Datasheet
Description
RH-5 8 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH0058R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0058R000FE02
Wirewound Resistors 3110-RH0058R000FE02
RH-5 8 1% E02 e4

RH-5 8 1% E02 e4

Supplier's Site Datasheet
RH0058R000FE02 - RH0058R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0058R000FE02
RH0058R000FE02
RH0058R000FE02 RH0058R000FE02
RH0058R000FE02

RH0058R000FE02

Supplier's Site
Wirewound Resistor, 8 Ohm, 7.5W, 1%; Resistance Vishay - 65K1840 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 8 Ohm, 7.5W, 1%; Resistance Vishay
65K1840
Wirewound Resistor, 8 Ohm, 7.5W, 1%; Resistance Vishay 65K1840
WIREWOUND RESISTOR, 8 OHM, 7.5W, 1%; Resistance:8ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 8 OHM, 7.5W, 1%; Resistance:8ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RH0058R000FE02 RH0058R000FE02 65K1840
Product Name Wirewound Resistors RH0058R000FE02 Wirewound Resistor, 8 Ohm, 7.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 8 ohms 8 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details