Vishay Precision Group Resistor-Misc RH00575R00FC02

Description
Resistor-Misc
Request a Quote Datasheet
Description
Resistor-Misc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor-Misc - RH00575R00FC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
RH00575R00FC02
Resistor-Misc RH00575R00FC02
Resistor-Misc

Resistor-Misc

Supplier's Site
Wirewound Resistors - 3110-RH00575R00FC02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00575R00FC02
Wirewound Resistors 3110-RH00575R00FC02
RH-5 75 1% C02

RH-5 75 1% C02

Supplier's Site Datasheet
Resistor Wirewound, 75 Ohm, 7.5W, 1%; Resistance Vishay - 02F2470 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 75 Ohm, 7.5W, 1%; Resistance Vishay
02F2470
Resistor Wirewound, 75 Ohm, 7.5W, 1%; Resistance Vishay 02F2470
RESISTOR WIREWOUND, 75 OHM, 7.5W, 1%; Resistance:75ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

RESISTOR WIREWOUND, 75 OHM, 7.5W, 1%; Resistance:75ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number RH00575R00FC02 3110-RH00575R00FC02 02F2470
Product Name Resistor-Misc Wirewound Resistors Resistor Wirewound, 75 Ohm, 7.5W, 1%; Resistance Vishay
Category / Application Industrial
Resistance Range 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R222JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details