VISHAY INTERTECHNOLOGY, INC.
RH005680R0FE05 -- RESISTOR-MISC
Vishay Intertechnology, Inc.
Resistor-Misc
RH005680R0FE05
Description
Resistor-Misc
-
ASAP Semiconductor LLC
-
New Yorker Electronics Co., Inc.
Request a Quote
Email Supplier
Datasheet
Description
Resistor-Misc
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
Wirewound Resistors |
|
Product Number
|
RH005680R0FE05 |
3110-RH005680R0FE05 |
|
Product Name
|
Resistor-Misc |
Wirewound Resistors |
|
Category / Application
|
|
Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
137000 ohms
View Details
2 suppliers
Technology / Construction
Metal film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications
RoHS
View Details
Resistance Range
45000 ohms
Tolerance
20 +/- %
Power Rating
30 watts
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers