Vishay Precision Group Wirewound Resistors RH00560R00FE02

Description
RH-5 60 1% E02 e4
Request a Quote Datasheet
Description
RH-5 60 1% E02 e4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RH00560R00FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH00560R00FE02
Wirewound Resistors 3110-RH00560R00FE02
RH-5 60 1% E02 e4

RH-5 60 1% E02 e4

Supplier's Site Datasheet
Chassis Mount Resistors - 541-RH00560R00FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH00560R00FE02-ND
Chassis Mount Resistors 541-RH00560R00FE02-ND
CAP

CAP

Buy Now Datasheet
RH00560R00FE02 - RH00560R00FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH00560R00FE02
RH00560R00FE02
RH00560R00FE02 RH00560R00FE02
RH00560R00FE02

RH00560R00FE02

Supplier's Site
Resistor;Wirewound;Res 60 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military - 70201694 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 60 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military
70201694
Resistor;Wirewound;Res 60 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military 70201694
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Wirewound Resistor, 60 Ohm, 7.5W, 1%; Resistance Vishay - 65K1837 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 60 Ohm, 7.5W, 1%; Resistance Vishay
65K1837
Wirewound Resistor, 60 Ohm, 7.5W, 1%; Resistance Vishay 65K1837
WIREWOUND RESISTOR, 60 OHM, 7.5W, 1%; Resistance:60ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 60 OHM, 7.5W, 1%; Resistance:60ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 20ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RH00560R00FE02 541-RH00560R00FE02-ND RH00560R00FE02 70201694 65K1837
Product Name Wirewound Resistors Chassis Mount Resistors RH00560R00FE02 Resistor;Wirewound;Res 60 Ohms;Pwr-Rtg 5 W;Tol 1%;Lug;Alum Housed;Military Wirewound Resistor, 60 Ohm, 7.5W, 1%; Resistance Vishay
Category / Application Industrial General Use General Use
Resistance Range 60 ohms 60 ohms 60 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers