Vishay Intertechnology, Inc. Chassis Mount Resistors RH005600R0FE02

Description
RH-5 600 1% E02 E4
Request a Quote Datasheet
Description
RH-5 600 1% E02 E4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 541-RH005600R0FE02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
541-RH005600R0FE02-ND
Chassis Mount Resistors 541-RH005600R0FE02-ND
RH-5 600 1% E02 E4

RH-5 600 1% E02 E4

Buy Now Datasheet
Res Wirewound 600 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack - RH005600R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack
RH005600R0FE02
Res Wirewound 600 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack RH005600R0FE02
Res Wirewound 600 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 600 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Wirewound Resistors - 3110-RH005600R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH005600R0FE02
Wirewound Resistors 3110-RH005600R0FE02
RH-5 600 1% E02 e4

RH-5 600 1% E02 e4

Supplier's Site Datasheet
600ohm Resistor - 54-RH005600R0FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600ohm Resistor
54-RH005600R0FE02
600ohm Resistor 54-RH005600R0FE02
Wirewound Resistors - Chassis Mount 7.5watt 600ohm 1% MKD 5watt Product overview: RH005600R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005600R0FE02 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Chassis Mount 7.5watt 600ohm 1% MKD 5watt Product overview: RH005600R0FE02 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 600ohm, Chassis Mount Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 54-RH005600R0FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 541-RH005600R0FE02-ND RH005600R0FE02 3110-RH005600R0FE02 54-RH005600R0FE02
Product Name Chassis Mount Resistors Res Wirewound 600 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack Wirewound Resistors 600ohm Resistor
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details