Vishay Precision Group Chassis Mount Resistors RH0055R000FE02

Description
5 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
5 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RHRA-5.0-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RHRA-5.0-ND
Chassis Mount Resistors RHRA-5.0-ND
5 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

5 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor

Buy Now Datasheet
5 Ohm 7.5W Resistor - 48-RH0055R000FE02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5 Ohm 7.5W Resistor
48-RH0055R000FE02
5 Ohm 7.5W Resistor 48-RH0055R000FE02
5 Ohm 1% 7.5W Wirewound Chassis Mount Resistor Product overview: RH0055R000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 Ohm, 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 Ohm, 7.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0055R000FE02 can be used for catalog matching and distributor lookup.

5 Ohm 1% 7.5W Wirewound Chassis Mount Resistor Product overview: RH0055R000FE02 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5 Ohm, 7.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5 Ohm, 7.5W, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-RH0055R000FE02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RH0055R000FE02 - RH0055R000FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RH0055R000FE02
RH0055R000FE02
RH0055R000FE02 RH0055R000FE02
RH0055R000FE02

RH0055R000FE02

Supplier's Site
Wirewound Resistors - 3110-RH0055R000FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH0055R000FE02
Wirewound Resistors 3110-RH0055R000FE02
RH-5 5 1% E02 e4

RH-5 5 1% E02 e4

Supplier's Site Datasheet
Wirewound Resistor, 5 Ohm, 7.5W, 1%; Resistance Vishay - 41K9075 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5 Ohm, 7.5W, 1%; Resistance Vishay
41K9075
Wirewound Resistor, 5 Ohm, 7.5W, 1%; Resistance Vishay 41K9075
WIREWOUND RESISTOR, 5 OHM, 7.5W, 1%; Resistance:5ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound ; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 5 OHM, 7.5W, 1%; Resistance:5ohm; Product Range:RH Series; Power Rating:7.5W; Resistance Tolerance:± 1%; Voltage Rating:-; Resistor Technology:Wirewound; Temperature Coefficient:± 50ppm/°C; Resistor Type:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 5W;Tol 1%;Lug;Alum Housed;Military - 70201543 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 5W;Tol 1%;Lug;Alum Housed;Military
70201543
Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 5W;Tol 1%;Lug;Alum Housed;Military 70201543
Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C. 5 Watt to 50 Watt at 25°C NF C 83-210 CECC 40 203 High Stability <0.05% Year Low Temperature Coefficient Typically ±15 ppm/°C Wire Range of Values From 0.006 ω to 130 Kω Termination: Sn/Ag/Cu Tolerance: 1%

Complete welded and molded construction for total environmental protection in aluminum housed wirewound chassis mount resistor. Mounts on chassis to utilized heat-sink effect. High stability at conventional power ratings. Flat marking surface for easy identification. Series has ceramic, steatite or alumina core (depending on size). Copper-nickel, manganese copper or nickel-chrome alloy element (depending on resistance value) with stainless steel end caps and tinned Copperweld® terminals. Operating Temperature Range: –55°C to +275°C.

  • 5 Watt to 50 Watt at 25°C
  • NF C 83-210
  • CECC 40 203
  • High Stability <0.05% Year
  • Low Temperature Coefficient Typically ±15 ppm/°C
  • Wire Range of Values From 0.006 Ω to 130 KΩ
  • Termination: Sn/Ag/Cu
  • Tolerance: 1%
Supplier's Site
Chassis Mount Resistors - RH0055R000FE02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RH0055R000FE02
Chassis Mount Resistors RH0055R000FE02
RES CHAS MNT 5 OHM 1% 7.5W

RES CHAS MNT 5 OHM 1% 7.5W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Resistors Resistors Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number RHRA-5.0-ND 48-RH0055R000FE02 RH0055R000FE02 3110-RH0055R000FE02 41K9075 70201543 RH0055R000FE02
Product Name Chassis Mount Resistors 5 Ohm 7.5W Resistor RH0055R000FE02 Wirewound Resistors Wirewound Resistor, 5 Ohm, 7.5W, 1%; Resistance Vishay Resistor;Wirewound;Res 5 Ohms;Pwr-Rtg 5W;Tol 1%;Lug;Alum Housed;Military Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Technology / Construction Wirewound WIRE WOUND Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details