5 Ohms ±1% 7.5W Wirewound Chassis Mount Resistor
Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C AXL Flange
RES CHAS MNT 5 OHM 1% 7.5W
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RH0055R000FC02 | RHA-5.0-ND | RH0055R000FC02 | RH0055R000FC02 |
| Product Name | Wirewound Resistors | Chassis Mount Resistors | Res Wirewound 5 Ohm 1% 5W ¦50ppm/¦C AXL Flange | Chassis Mount Resistors |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 5 ohms | 5 ohms | 5 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |