Vishay Intertechnology, Inc. Res Wirewound 562 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack RH005562R0FE02

Description
Res Wirewound 562 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 562 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 562 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack - RH005562R0FE02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 562 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack
RH005562R0FE02
Res Wirewound 562 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack RH005562R0FE02
Res Wirewound 562 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack

Res Wirewound 562 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack

Supplier's Site
Wirewound Resistors - 3110-RH005562R0FE02 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RH005562R0FE02
Wirewound Resistors 3110-RH005562R0FE02
RH-5 562 1% E02 e4

RH-5 562 1% E02 e4

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RH005562R0FE02 3110-RH005562R0FE02
Product Name Res Wirewound 562 Ohm 1% 5W ¦20ppm/¦C AXL Flange Card Pack Wirewound Resistors
Technology / Construction Wirewound
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CFT22LKTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers